Status: | Unknown |
---|---|
Series: | A22NZ Series |
RoHS: | Unknown |
Prices starting from US$2.83
For Use With | Omron A22N Series Push Button & A22NE-P Series Emergency Stop Pushbutton Switches |
---|---|
Product Range | A22NZ Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, LED, Red, 24VAC/DC, A22 Pushbutton Switch Accessory, A22NZ Series | Omron Automation A22NZ-L-RC | RS Americas |
Pushbutton accessory Red LED 24 VAC/DC | RS |
Led Lamp, Emergency Stop & Pb Switch | Newark Electronics |
RED LED 24 VAC/VDC | Avnet America |
LED LAMP, EMERGENCY STOP & PB SWITCH | element14 |
LED Replacement Lamps - Based LEDs Red LED 24 VAC/VDC | Sager |
Where can I find additional details, specifications and documents for a A22NZ-L-RC?
Additional datasheets, footprints and schematics for A22NZ-L-RC are listed on our Part Details page. You can also find images and similar parts to A22NZ-L-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22NZ-L-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22NZ-L-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22NZ-L-RC fall under?
The A22NZ-L-RC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A22NZ-L-RC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22NZ-L-RC you can contact the distributor directly for product support, shipping queries etc.
Is the A22NZ-L-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22NZ-L-RC have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for A22NZ-L-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22NZ-L-RC often in real-time on the comparison pages.
What if I can't find stock of A22NZ-L-RC?
You can fill out our help required form which you can use to request a quote for A22NZ-L-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.