Status: | Unknown |
---|---|
Series: | A22NK Series |
RoHS: | Unknown |
Product Range | A22NK Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Key Release |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
KEY SWITCH, SPST-NO, 10A, 120V, SCREW | element14 |
Key Switch, Spst-No, 10A, 120V, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a A22NK-2RM-01BA-G100?
Additional datasheets, footprints and schematics for A22NK-2RM-01BA-G100 are listed on our Part Details page. You can also find images and similar parts to A22NK-2RM-01BA-G100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22NK-2RM-01BA-G100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22NK-2RM-01BA-G100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22NK-2RM-01BA-G100 fall under?
The A22NK-2RM-01BA-G100 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A22NK-2RM-01BA-G100 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22NK-2RM-01BA-G100 you can contact the distributor directly for product support, shipping queries etc.
Is the A22NK-2RM-01BA-G100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22NK-2RM-01BA-G100 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for A22NK-2RM-01BA-G100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22NK-2RM-01BA-G100 often in real-time on the comparison pages.
What if I can't find stock of A22NK-2RM-01BA-G100?
You can fill out our help required form which you can use to request a quote for A22NK-2RM-01BA-G100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.