Status: | Unknown |
---|---|
Series: | A22E Series |
RoHS: | Unknown |
Prices starting from US$41.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.54
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$66.78
|
9
in stock
|
Buy Now | |
Avnet America
from US$48.31
|
-
|
Buy Now | |
RS Americas
from US$73.13
|
-
|
Buy Now | |
element14
from US$73.82
|
-
|
Buy Now | |
Distrelec
from US$57.87
|
-
|
Buy Now | |
Sager
from US$55.44
|
-
|
Buy Now | |
Farnell
from US$41.36
|
-
|
Buy Now |
For Use With | Omron A22E Series Emergency Stop Pushbutton Switches |
---|---|
IP / NEMA Rating | IP65 |
Product Range | A22E Series |
SVHC | No SVHC (27-Jun-2018) |
Switch head for E-stop switch,40mm | RS |
A22El-M Rohs Compliant: Yes |Omron Sti A22EL-M | Newark Electronics |
A22EL-M | Avnet America |
E-Stop, Twist to Reset, Red 40mm Mushroom Head | Omron Automation A22EL-M | RS Americas |
Omron Industrial Automation Emergency Stop Switch Actuator Turn-to-Release Function Pushbutton Red IP65 A22 Emergency Stop Switches | Distrelec |
Emergency Stop Switches / E-Stop Switches IL ESTOP OP UNIT 40m P-L T-R | Sager |
Where can I find additional details, specifications and documents for a A22ELM?
Additional datasheets, footprints and schematics for A22ELM are listed on our Part Details page. You can also find images and similar parts to A22ELM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22ELM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22ELM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22ELM fall under?
The A22ELM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A22ELM when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22ELM you can contact the distributor directly for product support, shipping queries etc.
Is the A22ELM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22ELM have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for A22ELM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22ELM often in real-time on the comparison pages.
What if I can't find stock of A22ELM?
You can fill out our help required form which you can use to request a quote for A22ELM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.