Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 6A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A223S1YCQ?
Additional datasheets, footprints and schematics for A223S1YCQ are listed on our Part Details page. You can also find images and similar parts to A223S1YCQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A223S1YCQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A223S1YCQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A223S1YCQ fall under?
The A223S1YCQ is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to A223S1YCQ when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A223S1YCQ you can contact the distributor directly for product support, shipping queries etc.
Is the A223S1YCQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A223S1YCQ have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for A223S1YCQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A223S1YCQ often in real-time on the comparison pages.
What if I can't find stock of A223S1YCQ?
You can fill out our help required form which you can use to request a quote for A223S1YCQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.