Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 6A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A221S1YCQ?
Additional datasheets, footprints and schematics for A221S1YCQ are listed on our Part Details page. You can also find images and similar parts to A221S1YCQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A221S1YCQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A221S1YCQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A221S1YCQ fall under?
The A221S1YCQ is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to A221S1YCQ when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A221S1YCQ you can contact the distributor directly for product support, shipping queries etc.
Is the A221S1YCQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A221S1YCQ have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for A221S1YCQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A221S1YCQ often in real-time on the comparison pages.
What if I can't find stock of A221S1YCQ?
You can fill out our help required form which you can use to request a quote for A221S1YCQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.