Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 6A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A221K12KZQ?
Additional datasheets, footprints and schematics for A221K12KZQ are listed on our Part Details page. You can also find images and similar parts to A221K12KZQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A221K12KZQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A221K12KZQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A221K12KZQ fall under?
The A221K12KZQ is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to A221K12KZQ when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A221K12KZQ you can contact the distributor directly for product support, shipping queries etc.
Is the A221K12KZQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A221K12KZQ have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for A221K12KZQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A221K12KZQ often in real-time on the comparison pages.
What if I can't find stock of A221K12KZQ?
You can fill out our help required form which you can use to request a quote for A221K12KZQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.