Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
85
in stock
|
Buy Now | |
RS Americas
from US$13.16
|
152
in stock
|
Buy Now | |
Sager
from US$13.80
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$13.12
|
42
in stock
|
Buy Now | |
element14
from US$14.25
|
42
in stock
|
Buy Now | |
Farnell
from US$13.94
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.86
|
11
in stock
|
Buy Now | |
Avnet America
from US$12.02
|
-
|
Buy Now |
Switch Terminals | - |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 24V |
For Use With | Omron A22 Series Pushbutton Switches |
Contact Voltage DC Max | 24V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Spst-No Standard Load Switch Block | Omron Automation A22-10 | RS Americas |
Switch block SPST NO | RS |
Switch Contact Blocks / Switch Kits SPST-NO CONTCT BLOCK 22mm GP load | Sager |
Switch Block, Spst-No, 1Pole | Newark Electronics |
SWITCH BLOCK, SPST-NO, 1POLE | element14 |
Contact block | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a A2210?
Additional datasheets, footprints and schematics for A2210 are listed on our Part Details page. You can also find images and similar parts to A2210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2210 fall under?
The A2210 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A2210 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2210 you can contact the distributor directly for product support, shipping queries etc.
Is the A2210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2210 have stock available?
Authorised distributors including RS Americas, RS, Sager, Newark Electronics and element14 have stock available or on a lead time for A2210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2210 often in real-time on the comparison pages.
What if I can't find stock of A2210?
You can fill out our help required form which you can use to request a quote for A2210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.