Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
6,051
in stock
|
Buy Now | |
element14
from US$0.54
|
6,051
in stock
|
Buy Now | |
Farnell
from US$0.53
|
6,051
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 3W |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | Flip Chip |
No. of Pins | 9Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Audio Power Amplifier, -40 C, Flip Chip, 85 C Rohs Compliant: Yes |Stmicroelectronics A21SP16J | Newark Electronics |
AUDIO POWER AMPLIFIER, D, FLIP CHIP-9 | element14 |
3W Filter-Free Audio Amplifier FlipChip9 | RS |
A21SP16J 3 W Filter-free Class-D Audio Power Amplifier - Flipchip-9 | Future Electronics |
Audio Amp Speaker 1-CH Mono Class-D 9-Pin Flip-Chip T/R | Avnet America |
Where can I find additional details, specifications and documents for a A21SP16J?
Additional datasheets, footprints and schematics for A21SP16J are listed on our Part Details page. You can also find images and similar parts to A21SP16J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A21SP16J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A21SP16J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A21SP16J fall under?
The A21SP16J is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to A21SP16J when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A21SP16J you can contact the distributor directly for product support, shipping queries etc.
Is the A21SP16J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A21SP16J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for A21SP16J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A21SP16J often in real-time on the comparison pages.
What if I can't find stock of A21SP16J?
You can fill out our help required form which you can use to request a quote for A21SP16J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.