Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 32A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | - |
Voltage Rating VAC | 400VAC |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hrc Fuse, Class Gg, 400 V, 32 A, Midget Rohs Compliant: Yes |Mersen/ferraz Shawmut A214107 | Newark Electronics |
FUSE, GENERAL LINE, 32A | element14 |
Type gG fuse,32A 400V 10 x 38mm | RS |
Ferrule Fuse-Link, Size 10.3 x 38 gG, 120 kA, 400VAC, 32A, No Indicator | Mersen A214107 | RS Americas |
Where can I find additional details, specifications and documents for a A214107?
Additional datasheets, footprints and schematics for A214107 are listed on our Part Details page. You can also find images and similar parts to A214107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A214107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A214107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A214107 fall under?
The A214107 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to A214107 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A214107 you can contact the distributor directly for product support, shipping queries etc.
Is the A214107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A214107 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for A214107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A214107 often in real-time on the comparison pages.
What if I can't find stock of A214107?
You can fill out our help required form which you can use to request a quote for A214107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.