Status: | Unknown |
---|---|
Series: | Gemini A Series |
RoHS: | Unknown |
Prices starting from US$5.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.86
|
60
in stock
|
Buy Now | |
element14
from US$9.37
|
60
in stock
|
Buy Now | |
Farnell
from US$9.87
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$9.78
|
41
in stock
|
Buy Now | |
Avnet America
from US$6.91
|
-
|
Buy Now | |
RS Americas
from US$12.76
|
-
|
Buy Now |
Switch Operation | On-On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | Gemini A Series |
Switch Mounting | Panel Mount |
Contact Current Max | 5A |
RoHS Compliant | Yes |
Toggle Switch, Dpdt, 5A, 125Vac, Panel | Newark Electronics |
Toggle Switches A211T1ZQ04 | Rapid Electronics |
Switch,toggle,2P,on on on,panel mount,5A | RS |
Gemini Series A Miniature Toggle Switch 2-Pole ON-ON-ON Large Toggle & Bushing Silver Contacts Wire Lug Termination | Avnet America |
Alcoswitch, Switch, toggle,2P, on on on, panel mount,5A | TE Connectivity A211T1ZQ04 | RS Americas |
Where can I find additional details, specifications and documents for a A211T1ZQ04?
Additional datasheets, footprints and schematics for A211T1ZQ04 are listed on our Part Details page. You can also find images and similar parts to A211T1ZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A211T1ZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A211T1ZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A211T1ZQ04 fall under?
The A211T1ZQ04 is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to A211T1ZQ04 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A211T1ZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A211T1ZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A211T1ZQ04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for A211T1ZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A211T1ZQ04 often in real-time on the comparison pages.
What if I can't find stock of A211T1ZQ04?
You can fill out our help required form which you can use to request a quote for A211T1ZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.