Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Load Current Inductive | 60A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VAC |
Contact Configuration | 3PST |
No. of Poles | 3 Pole |
Coil Voltage VAC Nom | 240V |
Coil Type | AC |
RoHS Compliant | No |
Lighting Contactor | Newark Electronics |
Where can I find additional details, specifications and documents for a A202K2CWM?
Additional datasheets, footprints and schematics for A202K2CWM are listed on our Part Details page. You can also find images and similar parts to A202K2CWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A202K2CWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A202K2CWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A202K2CWM fall under?
The A202K2CWM is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to A202K2CWM when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A202K2CWM you can contact the distributor directly for product support, shipping queries etc.
Is the A202K2CWM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A202K2CWM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A202K2CWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A202K2CWM often in real-time on the comparison pages.
What if I can't find stock of A202K2CWM?
You can fill out our help required form which you can use to request a quote for A202K2CWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.