Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 30A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VAC |
Contact Configuration | 4PST |
No. of Poles | 4 Pole |
Coil Voltage VAC Nom | 120V |
Coil Type | AC |
RoHS Compliant | No |
Lighting Contactor | Newark Electronics |
Magnetically Latched Lighting Contactor,4Pole,30A,120V Coil, Magnetically held | Eaton - Cutler Hammer A202K1DAM | RS Americas |
Where can I find additional details, specifications and documents for a A202K1DAM?
Additional datasheets, footprints and schematics for A202K1DAM are listed on our Part Details page. You can also find images and similar parts to A202K1DAM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A202K1DAM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A202K1DAM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A202K1DAM fall under?
The A202K1DAM is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to A202K1DAM when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A202K1DAM you can contact the distributor directly for product support, shipping queries etc.
Is the A202K1DAM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A202K1DAM have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for A202K1DAM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A202K1DAM often in real-time on the comparison pages.
What if I can't find stock of A202K1DAM?
You can fill out our help required form which you can use to request a quote for A202K1DAM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.