A202208 Bussmann Parts by Bussmann

TERMINAL BLOCK BARRIER 8POS 12AWG

Status: Unknown
Series: A2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.36

Distributor Stock
Logo for Farnell
Farnell
from US$3.95
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.93
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.09
-
Buy Now
Logo for element14
element14
from US$3.49
-
Buy Now
Logo for Sager
Sager
from US$3.36
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Pitch Spacing 9.53mm
No. of Rows 1 Row
No. of Positions 8Positions
Wire Size AWG Min 22AWG
Wire Size AWG Max 12AWG
Rated Current 30A
Rated Voltage 300V
Product Range A2 Series


A202208 Terminal Blocks & Accessories by Eaton

TERMINAL BLOCK, BARRIER, 8POS, 12AWG

Status: Unknown
Series: A2 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 9.53mm
No. of Rows 1 Row
No. of Positions 8Positions
Wire Size AWG Min 22AWG
Wire Size AWG Max 12AWG
Rated Current 30A
Rated Voltage 300V
Product Range A2 Series
RoHS Compliant Yes

Alternative Descriptions

Terminal Block, Barrier, 8Pos, 12Awg | Newark Electronics
8 Position Single Row Dual Barrier 9.52 mm Pitch 12-22 AWG Barrier Terminal Block | Future Electronics
Conn Barrier Strip 8 POS 9.53mm Solder ST Thru-Hole 30A | Avnet America
SS1500 | Eaton Electronics A202208 | RS Americas
Barrier Terminal Blocks Single Row 8 Pole MAGNUM 2000 SERIES | Sager
Terminal Block, Single Row, 8P, 300V, 30A, Screw/Feed-thru/Printed Circuit Terminal | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a A202208?

Additional datasheets, footprints and schematics for A202208 are listed on our Part Details page. You can also find images and similar parts to A202208 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A202208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A202208 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A202208 fall under?

The A202208 is listed under Bussmann Parts.

Can I view similar or alternative parts?

You can view similar parts to A202208 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A202208 you can contact the distributor directly for product support, shipping queries etc.

Is the A202208 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A202208 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for A202208.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A202208 often in real-time on the comparison pages.

What if I can't find stock of A202208?

You can fill out our help required form which you can use to request a quote for A202208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay