Status: | Unknown |
---|---|
Series: | A2 Series |
RoHS: | Unknown |
Pitch Spacing | 9.53mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 6Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Rated Current | 30A |
Rated Voltage | 300V |
Product Range | A2 Series |
Status: | Unknown |
---|---|
Series: | A2 Series |
RoHS: | Compliant |
Pitch Spacing | 9.53mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 6Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Rated Current | 30A |
Rated Voltage | 300V |
Product Range | A2 Series |
RoHS Compliant | Yes |
Terminal Block, Barrier, 6Pos, 12Awg | Newark Electronics |
Conn Barrier Strip 6 POS 9.53mm Solder ST Thru-Hole 30A | Avnet America |
TERMINAL CONNECTOR BLOCK | Eaton Electronics A202206 | RS Americas |
Barrier Terminal Blocks Single Row 6 Pole MAGNUM 2000 SERIES | Sager |
Where can I find additional details, specifications and documents for a A202206?
Additional datasheets, footprints and schematics for A202206 are listed on our Part Details page. You can also find images and similar parts to A202206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A202206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A202206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A202206 fall under?
The A202206 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to A202206 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A202206 you can contact the distributor directly for product support, shipping queries etc.
Is the A202206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A202206 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for A202206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A202206 often in real-time on the comparison pages.
What if I can't find stock of A202206?
You can fill out our help required form which you can use to request a quote for A202206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.