Status: | Unknown |
---|---|
Series: | A2 Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
No stock
|
Buy Now | |
Sager
from US$1.58
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
-
|
Buy Now | |
Future Electronics
from US$1.97
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Pitch Spacing | 9.53mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 3Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Rated Current | 30A |
Rated Voltage | 300V |
Product Range | A2 Series |
Status: | Unknown |
---|---|
Series: | A2 Series |
RoHS: | Compliant |
Pitch Spacing | 9.53mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 3Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Rated Current | 30A |
Rated Voltage | 300V |
Product Range | A2 Series |
RoHS Compliant | Yes |
Barrier Terminal Blocks Single Row 3 Pole MAGNUM 2000 SERIES | Sager |
Terminal Block, Barrier, 3Pos, 12Awg | Newark Electronics |
3 Position Single Row Dual Barrier 9.52 mm Pitch 12-22 AWG Barrier Terminal Block | Future Electronics |
Conn Barrier Strip 3 POS 9.53mm Solder ST Thru-Hole 30A | Avnet America |
MAGNUM 2000 SERIES | Eaton Electronics A20220307 | RS Americas |
Terminal Strip, Single Row, 3P, 300V, 30A, Screw/Feed-thru/Printed Circuit Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a A20220307?
Additional datasheets, footprints and schematics for A20220307 are listed on our Part Details page. You can also find images and similar parts to A20220307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A20220307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A20220307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A20220307 fall under?
The A20220307 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to A20220307 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A20220307 you can contact the distributor directly for product support, shipping queries etc.
Is the A20220307 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A20220307 have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for A20220307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A20220307 often in real-time on the comparison pages.
What if I can't find stock of A20220307?
You can fill out our help required form which you can use to request a quote for A20220307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.