Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 135A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VAC |
Contact Configuration | 3PST |
No. of Poles | 3 Pole |
Switching Power AC3 | 100hp |
RoHS Compliant | Yes |
Contactor, 3-Pole, 120Vac, Panel | Newark Electronics |
A201 - CONTACTOR, SIZE 4, OPEN, 3 POLE, 120V / 60HZ COIL | Eaton - Cutler Hammer A201K4CA | RS Americas |
Contactor, Non-reversing | Carlton-Bates |
Where can I find additional details, specifications and documents for a A201K4CA?
Additional datasheets, footprints and schematics for A201K4CA are listed on our Part Details page. You can also find images and similar parts to A201K4CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A201K4CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A201K4CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A201K4CA fall under?
The A201K4CA is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to A201K4CA when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A201K4CA you can contact the distributor directly for product support, shipping queries etc.
Is the A201K4CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A201K4CA have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for A201K4CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A201K4CA often in real-time on the comparison pages.
What if I can't find stock of A201K4CA?
You can fill out our help required form which you can use to request a quote for A201K4CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.