Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Circuit Board Etching Kit |
---|---|
For Use With | PCBs |
Status: | Unknown |
---|---|
Series: | AMIK Series |
RoHS: | Unknown |
No. of Phases | Single Phase, Three Phase |
---|---|
Supply Voltage | 40VAC to 300VAC, 40VDC to 300VDC |
Energy Meter Mounting | Panel |
Product Range | AMIK Series |
Meter Function | Multifunction |
No. of Digits / Alpha | 12 |
Operating Temperature Max | 70°C |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a A200?
Additional datasheets, footprints and schematics for A200 are listed on our Part Details page. You can also find images and similar parts to A200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A200 fall under?
The A200 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to A200 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A200 you can contact the distributor directly for product support, shipping queries etc.
Is the A200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A200 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Relay Specialties and Farnell have stock available or on a lead time for A200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A200 often in real-time on the comparison pages.
What if I can't find stock of A200?
You can fill out our help required form which you can use to request a quote for A200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.