A1P35S12M3-F STPOWER ACEPACK Modules by STMicroelectronics

ACEPACK1 sixpack topology, 1200 V, 35 A trench-gate field stop IGBT M series, soft diode and NTC

Status: Active
Series: A1P35S12M3-F
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This power module is a sixpack topology in an ACEPACKâ„¢ 1 package with NTC, integrating the advanced trench gate field-stop technologies from STMicroelectronics. This new IGBT technology represents the best compromise between conduction and switching loss, to maximize the efficiency of any converter system up to 20 kHz.

Where to Buy

Prices starting from US$40.77

Distributor Stock
Logo for Farnell
Farnell
from US$45.54
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$50.44
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$40.77
-
Buy Now
Logo for Avnet America
Avnet America
from US$44.21
-
Buy Now
Logo for element14
element14
from US$47.86
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

ACEPACKâ„¢ 1 power module DBC Cu Al2O3 Cu
DBC Cu Al2O3 Cu
Sixpack topology 1200 V, 35 A IGBTs and diodes Soft and fast recovery diode
1200 V, 35 A IGBTs and diodes
Soft and fast recovery diode
Integrated NTC

Alternative Descriptions

Transistor IGBT Module N-CH 1.2kV 35A �20V Screw | EBV Elektronik
Igbt, Module, N-Ch, 1.2Kv, 35A | Newark Electronics
A1P35S12M3 Series 1200 V 35 A Trench Gate Field-Stop IGBT - ACEPACKÔ 1 | Future Electronics
Transistor IGBT Module N-CH 1.2kV 35A ±20V Screw | Avnet America
IGBT, MODULE, N-CH, 1.2KV, 35A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A1P35S12M3-F?

Additional datasheets, footprints and schematics for A1P35S12M3-F are listed on our Part Details page. You can also find images and similar parts to A1P35S12M3-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A1P35S12M3-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1P35S12M3-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A1P35S12M3-F fall under?

The A1P35S12M3-F is listed under Power Modules and IPM > STPOWER ACEPACK Modules > ACEPACK 1 and 2.

Can I view similar or alternative parts?

You can view similar parts to A1P35S12M3-F when available in the ACEPACK 1 and 2 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A1P35S12M3-F you can contact the distributor directly for product support, shipping queries etc.

Is the A1P35S12M3-F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for A1P35S12M3-F have stock available?

Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for A1P35S12M3-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A1P35S12M3-F often in real-time on the comparison pages.

What if I can't find stock of A1P35S12M3-F?

You can fill out our help required form which you can use to request a quote for A1P35S12M3-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay