Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Base Type | Pedestal Base |
---|---|
Base Material | Steel |
Base Color | Grey |
For Use With | Consolet Enclosures, 4 x 4 in Pedestal Column |
External Depth - Metric | 457mm |
External Width - Metric | 457mm |
RoHS Compliant | Yes |
Consolets Pedestal Base | Newark Electronics |
Pedestal System Base, with Leveling Screws, 18.00x18.00, Gray, Mild Steel | nVent HOFFMAN A18SBASE | RS Americas |
Enclosure Pedestal Mounting Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a A18SBASE?
Additional datasheets, footprints and schematics for A18SBASE are listed on our Part Details page. You can also find images and similar parts to A18SBASE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A18SBASE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A18SBASE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A18SBASE fall under?
The A18SBASE is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Bases.
Can I view similar or alternative parts?
You can view similar parts to A18SBASE when available in the Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A18SBASE you can contact the distributor directly for product support, shipping queries etc.
Is the A18SBASE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A18SBASE have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for A18SBASE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A18SBASE often in real-time on the comparison pages.
What if I can't find stock of A18SBASE?
You can fill out our help required form which you can use to request a quote for A18SBASE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.