Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.76
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$9.79
|
64
in stock
|
Buy Now | |
element14
from US$10.99
|
64
in stock
|
Buy Now | |
Farnell
from US$11.93
|
64
in stock
|
Buy Now | |
RS Americas
from US$10.85
|
4
in stock
|
Buy Now | |
Avnet America
from US$9.84
|
-
|
Buy Now | |
Sager
from US$10.58
|
-
|
Buy Now |
Accessory Type | Non Lighted Switch Socket |
---|---|
For Use With | Knob Type Selector Switches |
Product Range | - |
Switch | Newark Electronics |
Switch unit, DPDT, 5 A (125 VAC)/ 3 A (2 | RS |
Selector Switch, A16 Series, SOCKET 2POS DPDT SOLDER | Omron Automation A16S-2N-2 | RS Americas |
Switch Accessory, Non Lighted Switch Socket, Knob Type Selector Switches | Avnet America |
Switch Contact Blocks / Switch Kits SS SOCKET 2POS DPDT SOLDER | Sager |
Where can I find additional details, specifications and documents for a A16S-2N-2?
Additional datasheets, footprints and schematics for A16S-2N-2 are listed on our Part Details page. You can also find images and similar parts to A16S-2N-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A16S-2N-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A16S-2N-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A16S-2N-2 fall under?
The A16S-2N-2 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to A16S-2N-2 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A16S-2N-2 you can contact the distributor directly for product support, shipping queries etc.
Is the A16S-2N-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A16S-2N-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for A16S-2N-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A16S-2N-2 often in real-time on the comparison pages.
What if I can't find stock of A16S-2N-2?
You can fill out our help required form which you can use to request a quote for A16S-2N-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.