Status: | Unknown |
---|---|
Series: | A16 Series |
RoHS: | Unknown |
Prices starting from US$36.25
Switch Operation | - |
---|---|
Contact Configuration | SPDT |
Product Range | A16 Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Angle of Throw | 90° |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Flat |
Actuator Type | Flat |
Approval Bodies | CSA UL |
Colour | Black |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
External Depth | 28.5mm |
External Length / Height | 18mm |
External Width | 24mm |
Full Angle | 90° |
Indexing Angle | 90° |
No. of Positions | 2Ways |
Keyswitch Body, 18X24Mm | Newark Electronics |
KEYSWITCH BODY, 18X24MM | element14 |
KEYSS REC 2POS MAINT LEFT | Avnet America |
Key Switch, A16 Series, REC 2POS MAINT LEFT | Omron Automation A165K-J2ML | RS Americas |
Keylock Switches Rectangle 2 Notches Latching | Sager |
Where can I find additional details, specifications and documents for a A165K-J2ML?
Additional datasheets, footprints and schematics for A165K-J2ML are listed on our Part Details page. You can also find images and similar parts to A165K-J2ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A165K-J2ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A165K-J2ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A165K-J2ML fall under?
The A165K-J2ML is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A165K-J2ML when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A165K-J2ML you can contact the distributor directly for product support, shipping queries etc.
Is the A165K-J2ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A165K-J2ML have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for A165K-J2ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A165K-J2ML often in real-time on the comparison pages.
What if I can't find stock of A165K-J2ML?
You can fill out our help required form which you can use to request a quote for A165K-J2ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.