Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Quick Connect |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 125V |
For Use With | Omron A165E Series Emergency Stop Switches |
Contact Voltage DC Max | - |
Contact Block, Spst-Nc, 5A, 125Vac | Newark Electronics |
E-Stop, Non-Lighted Socket, 30 Dia., 1Nc Contact | Omron Automation A165E-01 | RS Americas |
A165E-01 | Avnet America |
Emergency Stop Switches / E-Stop Switches 1 NC CONTACT | Sager |
Where can I find additional details, specifications and documents for a A165E-01?
Additional datasheets, footprints and schematics for A165E-01 are listed on our Part Details page. You can also find images and similar parts to A165E-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A165E-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A165E-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A165E-01 fall under?
The A165E-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A165E-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A165E-01 you can contact the distributor directly for product support, shipping queries etc.
Is the A165E-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A165E-01 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, element14 and Sager have stock available or on a lead time for A165E-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A165E-01 often in real-time on the comparison pages.
What if I can't find stock of A165E-01?
You can fill out our help required form which you can use to request a quote for A165E-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.