Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | A16 Series |
---|---|
Product Range | - |
Current Rating | 30mA |
Forward Current If Max | 30mA |
Forward Voltage VF Max | 5VDC |
LED / Lamp Size | 6mm |
LED Colour | Blue |
LED Type | Backlight |
Mounting Hole Dia | 16mm |
No. of Pins | 2Pins |
Nom Operating Voltage | 5V |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +55°C |
Operating life Time | 50000h |
Voltage Rating V DC | 5V |
Voltage Vf Typ | 5VDC |
Lamp 5V Dc Led Blue |Omron Industrial Automation A165DA | Newark Electronics |
LAMP 5V DC LED BLUE | Avnet America |
LAMP 5V DC LED BLUE | Omron Automation A16-5DA | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LAMP 5V DC LED BLUE | Sager |
LED, 5V, BLUE | Farnell |
Where can I find additional details, specifications and documents for a A16-5DA?
Additional datasheets, footprints and schematics for A16-5DA are listed on our Part Details page. You can also find images and similar parts to A16-5DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A16-5DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A16-5DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A16-5DA fall under?
The A16-5DA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A16-5DA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A16-5DA you can contact the distributor directly for product support, shipping queries etc.
Is the A16-5DA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A16-5DA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for A16-5DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A16-5DA often in real-time on the comparison pages.
What if I can't find stock of A16-5DA?
You can fill out our help required form which you can use to request a quote for A16-5DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.