Status: | Unknown |
---|---|
Series: | A16 Series |
RoHS: | Unknown |
For Use With | - |
---|---|
Product Range | A16 Series |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 18mm |
Round case momentary pushbutton switch | RS |
IP65 CASE ROUND MOMENTARY | Avnet America |
Round case momentary pushbutton switch | Omron Automation A165-CTM | RS Americas |
SWITCH BODY, 18MM, MOM | element14 |
Switch Body, 18Mm, Mom | Newark Electronics |
Where can I find additional details, specifications and documents for a A165-CTM?
Additional datasheets, footprints and schematics for A165-CTM are listed on our Part Details page. You can also find images and similar parts to A165-CTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A165-CTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A165-CTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A165-CTM fall under?
The A165-CTM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A165-CTM when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A165-CTM you can contact the distributor directly for product support, shipping queries etc.
Is the A165-CTM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A165-CTM have stock available?
Authorised distributors including RS, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for A165-CTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A165-CTM often in real-time on the comparison pages.
What if I can't find stock of A165-CTM?
You can fill out our help required form which you can use to request a quote for A165-CTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.