Status: | Unknown |
---|---|
Series: | A16 Series |
RoHS: | Unknown |
Prices starting from US$4.88
For Use With | - |
---|---|
Product Range | A16 Series |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 18mm |
SWITCH BODY, 18MM, LATCHING | element14 |
Round case latching pushbutton switch | RS |
Switch Body, 18Mm, Latching | Newark Electronics |
IP65 CASE ROUND ALTERNATE | Avnet America |
Round case latching pushbutton switch | Omron Automation A165-CTA | RS Americas |
Switch Cases / Switch Covers CASE ROUND ALT OP IP65 16mm | Sager |
Where can I find additional details, specifications and documents for a A165-CTA?
Additional datasheets, footprints and schematics for A165-CTA are listed on our Part Details page. You can also find images and similar parts to A165-CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A165-CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A165-CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A165-CTA fall under?
The A165-CTA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A165-CTA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A165-CTA you can contact the distributor directly for product support, shipping queries etc.
Is the A165-CTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A165-CTA have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for A165-CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A165-CTA often in real-time on the comparison pages.
What if I can't find stock of A165-CTA?
You can fill out our help required form which you can use to request a quote for A165-CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.