Status: | Unknown |
---|---|
Series: | A16 Series |
RoHS: | Unknown |
For Use With | A16 Series |
---|---|
Product Range | A16 Series |
Current Rating | 10mA |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 24VDC |
LED / Lamp Size | 6mm |
LED Colour | Green |
LED Type | Backlight |
Mounting Hole Dia | 16mm |
No. of Pins | 2Pins |
Nom Operating Voltage | 24V |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +55°C |
Operating life Time | 50000h |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
Green LED for 12mm pushbutton switch,24V | RS |
Led Bulb, Bi Pin, Green, 6Mm | Newark Electronics |
LED, 24V, GREEN | element14 |
Where can I find additional details, specifications and documents for a A16-24DG?
Additional datasheets, footprints and schematics for A16-24DG are listed on our Part Details page. You can also find images and similar parts to A16-24DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A16-24DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A16-24DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A16-24DG fall under?
The A16-24DG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A16-24DG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A16-24DG you can contact the distributor directly for product support, shipping queries etc.
Is the A16-24DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A16-24DG have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for A16-24DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A16-24DG often in real-time on the comparison pages.
What if I can't find stock of A16-24DG?
You can fill out our help required form which you can use to request a quote for A16-24DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.