Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.55
|
280
in stock
|
Buy Now | |
element14
from US$16.99
|
58
in stock
|
Buy Now | |
Farnell
from US$11.10
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$17.78
|
7
in stock
|
Buy Now | |
RS Americas
from US$14.14
|
2
in stock
|
Buy Now | |
Avnet America
from US$12.78
|
-
|
Buy Now | |
Sager
from US$14.67
|
-
|
Buy Now |
Switch Terminals | Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | A16 Series Pushbutton Switches |
Contact Voltage DC Max | 30V |
Product Range | - |
DPDT contact block for pushbutton switch | RS |
SOCKET, SWITCH, DPDT, SOLDER | element14 |
Socket, Switch, Dpdt, Solder | Newark Electronics |
DPDT Push Button Contact Block For Use With Push Button Switch | Omron Automation A16-2 | RS Americas |
Contact Block, 5 A, 250 V, 2 Pole, Solder, DPDT | Avnet America |
Switch Contact Blocks / Switch Kits DPDT SWITCH UNIT Solder terminal | Sager |
Where can I find additional details, specifications and documents for a A16-2?
Additional datasheets, footprints and schematics for A16-2 are listed on our Part Details page. You can also find images and similar parts to A16-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A16-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A16-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A16-2 fall under?
The A16-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A16-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A16-2 you can contact the distributor directly for product support, shipping queries etc.
Is the A16-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A16-2 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for A16-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A16-2 often in real-time on the comparison pages.
What if I can't find stock of A16-2?
You can fill out our help required form which you can use to request a quote for A16-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.