Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.62
|
266
in stock
|
Buy Now | |
element14
from US$12.12
|
388
in stock
|
Buy Now | |
Farnell
from US$5.73
|
388
in stock
|
Buy Now | |
RS Americas
from US$9.30
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.48
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$10.51
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
Sager
from US$10.41
|
-
|
Buy Now |
Switch Terminals | Solder |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 125V |
For Use With | A16 Series Pushbutton Switches |
Contact Voltage DC Max | 30V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SWITCH BODY, SPDT, SOLDER, FOR A16 | element14 |
SPDT contact block for pushbutton switch | RS |
SPDT Push Button Contact Block For Use With Push Button Switch | Omron Automation A16-1 | RS Americas |
Contact block | Transfer Multisort Elektronik |
Contact Block, Spdt, Solder | Newark Electronics |
Contact Block, SPDT, 5 A, 125 V, 1 Pole, Solder | Avnet America |
Switch Contact Blocks / Switch Kits SPDT SWITCH UNIT Solder terminal | Sager |
Where can I find additional details, specifications and documents for a A16-1?
Additional datasheets, footprints and schematics for A16-1 are listed on our Part Details page. You can also find images and similar parts to A16-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A16-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A16-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A16-1 fall under?
The A16-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A16-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A16-1 you can contact the distributor directly for product support, shipping queries etc.
Is the A16-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A16-1 have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for A16-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A16-1 often in real-time on the comparison pages.
What if I can't find stock of A16-1?
You can fill out our help required form which you can use to request a quote for A16-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.