Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.25
|
No stock
|
Buy Now |
Body Length | 7.9mm |
---|---|
Compressed Length | 4.4mm |
Compression Load Max | 6.3N |
External Diameter | 4.37mm |
Wire Diameter | 0.4mm |
RoHS Compliant | Yes |
Spring, Compression, 6.3N, 7.9Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a A14-10?
Additional datasheets, footprints and schematics for A14-10 are listed on our Part Details page. You can also find images and similar parts to A14-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A14-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A14-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A14-10 fall under?
The A14-10 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to A14-10 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A14-10 you can contact the distributor directly for product support, shipping queries etc.
Is the A14-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A14-10 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A14-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A14-10 often in real-time on the comparison pages.
What if I can't find stock of A14-10?
You can fill out our help required form which you can use to request a quote for A14-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.