Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Threadlocking |
---|---|
Strength | High Strength |
Viscosity | High Viscosity |
Adhesive Colour | White |
Dispensing Method | Needle Bottle |
Volume | 50ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | T68 Terminals |
---|---|
Tool Body Material | Rubber |
RoHS Compliant | NA |
Tools, Insertion | Newark Electronics |
Tool, Hand Insertion For Part Number T68 | Vector Electronics & Technology A13-1 | RS Americas |
Where can I find additional details, specifications and documents for a A131?
Additional datasheets, footprints and schematics for A131 are listed on our Part Details page. You can also find images and similar parts to A131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A131 fall under?
The A131 is listed under Chemicals & Adhesives > Adhesives & Glues > Threadlock & Retaining Compounds.
Can I view similar or alternative parts?
You can view similar parts to A131 when available in the Threadlock & Retaining Compounds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A131 you can contact the distributor directly for product support, shipping queries etc.
Is the A131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A131 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for A131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A131 often in real-time on the comparison pages.
What if I can't find stock of A131?
You can fill out our help required form which you can use to request a quote for A131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.