Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 6A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A123S1CXZQ?
Additional datasheets, footprints and schematics for A123S1CXZQ are listed on our Part Details page. You can also find images and similar parts to A123S1CXZQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A123S1CXZQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A123S1CXZQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A123S1CXZQ fall under?
The A123S1CXZQ is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to A123S1CXZQ when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A123S1CXZQ you can contact the distributor directly for product support, shipping queries etc.
Is the A123S1CXZQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A123S1CXZQ have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for A123S1CXZQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A123S1CXZQ often in real-time on the comparison pages.
What if I can't find stock of A123S1CXZQ?
You can fill out our help required form which you can use to request a quote for A123S1CXZQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.