Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 6A |
Switch Mounting | - |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A123K12KZQ?
Additional datasheets, footprints and schematics for A123K12KZQ are listed on our Part Details page. You can also find images and similar parts to A123K12KZQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A123K12KZQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A123K12KZQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A123K12KZQ fall under?
The A123K12KZQ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A123K12KZQ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A123K12KZQ you can contact the distributor directly for product support, shipping queries etc.
Is the A123K12KZQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A123K12KZQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for A123K12KZQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A123K12KZQ often in real-time on the comparison pages.
What if I can't find stock of A123K12KZQ?
You can fill out our help required form which you can use to request a quote for A123K12KZQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.