A1225-B Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$54.35

Distributor Stock
Logo for Newark
Newark
from US$71.72
3
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$57.59
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$66.70
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$66.79
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$54.35
-
Buy Now
Logo for Sager
Sager
from US$56.86
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Closed Panel-Mount Solid-State Relay,1-CHANNEL,M HL048HD4.4

Alternative Descriptions

Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom A1225-B | Newark Electronics
SSR Relay Panel Mount IP00 140VAC/25A 90-280V | Rapid Electronics
PM IP00 SSR 240VAC/25A,90-280V, ZC, NC | Sensata - Crydom A1225-B | RS Americas
SSR PM IP00 140VAC/25A 90-280V | TTI Europe
Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 25A,90-280V,ZC,NC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A1225-B?

Additional datasheets, footprints and schematics for A1225-B are listed on our Part Details page. You can also find images and similar parts to A1225-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A1225-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1225-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A1225-B fall under?

The A1225-B is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to A1225-B when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A1225-B you can contact the distributor directly for product support, shipping queries etc.

Is the A1225-B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A1225-B have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for A1225-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A1225-B often in real-time on the comparison pages.

What if I can't find stock of A1225-B?

You can fill out our help required form which you can use to request a quote for A1225-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay