A1220EUA-T Sensors & Transducers by Allegro MicroSystems

IC HALL EFFECT LATCH SIP-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
13,073
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
13,073
in stock
Buy Now
Logo for element14
element14
from US$0.64
13,073
in stock
Buy Now

Specifications

Hall Effect Type Latching
Operate Point Typ 22G
Release Point Typ -23G
Supply Voltage Min 3V
Supply Voltage Max 24V
Sensor Case Style SIP
No. of Pins 3 Pin, 3Pins
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (15-Jan-2018)
Bandwidth 800kHz
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Output Current 25mA
Termination Type Through Hole

Alternative Descriptions

Ic, Hall Effect Latch, Sip-3 | Newark Electronics
IC, HALL EFFECT LATCH, SIP-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A1220EUA-T?

Additional datasheets, footprints and schematics for A1220EUA-T are listed on our Part Details page. You can also find images and similar parts to A1220EUA-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A1220EUA-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1220EUA-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A1220EUA-T fall under?

The A1220EUA-T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to A1220EUA-T when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A1220EUA-T you can contact the distributor directly for product support, shipping queries etc.

Is the A1220EUA-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A1220EUA-T have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A1220EUA-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A1220EUA-T often in real-time on the comparison pages.

What if I can't find stock of A1220EUA-T?

You can fill out our help required form which you can use to request a quote for A1220EUA-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay