Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 6A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A121P32YZQ?
Additional datasheets, footprints and schematics for A121P32YZQ are listed on our Part Details page. You can also find images and similar parts to A121P32YZQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A121P32YZQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A121P32YZQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A121P32YZQ fall under?
The A121P32YZQ is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to A121P32YZQ when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A121P32YZQ you can contact the distributor directly for product support, shipping queries etc.
Is the A121P32YZQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A121P32YZQ have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for A121P32YZQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A121P32YZQ often in real-time on the comparison pages.
What if I can't find stock of A121P32YZQ?
You can fill out our help required form which you can use to request a quote for A121P32YZQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.