Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 3A |
Switch Mounting | - |
Contact Voltage AC Nom | 250V |
Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A121K12KZQ?
Additional datasheets, footprints and schematics for A121K12KZQ are listed on our Part Details page. You can also find images and similar parts to A121K12KZQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A121K12KZQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A121K12KZQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A121K12KZQ fall under?
The A121K12KZQ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A121K12KZQ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A121K12KZQ you can contact the distributor directly for product support, shipping queries etc.
Is the A121K12KZQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A121K12KZQ have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for A121K12KZQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A121K12KZQ often in real-time on the comparison pages.
What if I can't find stock of A121K12KZQ?
You can fill out our help required form which you can use to request a quote for A121K12KZQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.