Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Latching |
---|---|
Output Current | 25mA |
Sensor Case Style | SIP |
No. of Pins | 3Pins |
Supply Voltage Min | 3.8V |
Supply Voltage Max | 24V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Supply Voltage Range | 3.8V to 24V |
IC, HALL EFFECT LATCH, 3SIP | element14 |
Hall Effect Sensor, Latch SIP-3 | RS |
Sensor, Hall Effect Latch, Sip-3 | Newark Electronics |
Hall Effect Sensor 25mA Latch 5V/9V/12V/15V/18V 3-Pin Ultra Mini SIP Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a A1210LUA-T?
Additional datasheets, footprints and schematics for A1210LUA-T are listed on our Part Details page. You can also find images and similar parts to A1210LUA-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1210LUA-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1210LUA-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1210LUA-T fall under?
The A1210LUA-T is listed under Semiconductors - ICs > IC Sensors > Hall Effect Switches & Latches.
Can I view similar or alternative parts?
You can view similar parts to A1210LUA-T when available in the Hall Effect Switches & Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1210LUA-T you can contact the distributor directly for product support, shipping queries etc.
Is the A1210LUA-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1210LUA-T have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Asia have stock available or on a lead time for A1210LUA-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1210LUA-T often in real-time on the comparison pages.
What if I can't find stock of A1210LUA-T?
You can fill out our help required form which you can use to request a quote for A1210LUA-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.