Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$57.80
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$46.70
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$54.60
|
23
in stock
|
Buy Now | |
RS Americas
from US$55.59
|
-
|
Buy Now | |
Distrelec
from US$48.83
|
-
|
Buy Now | |
TTI Europe
from US$47.32
|
-
|
Buy Now | |
Sager
from US$47.32
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL048HD4.4 |
---|
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom A1210E | Newark Electronics |
SSR Relay Panel Mount IP00 140VAC/10A 18-36VAC | Rapid Electronics |
RELAY | RS Americas |
Sensata Crydom Solid State Relay, Series 1, 1NO, 10A, 140V, Screw Terminal | Distrelec |
SSR PM IP00 140VAC/10A18-36VAC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 10A,18-36VAC,ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a A1210E?
Additional datasheets, footprints and schematics for A1210E are listed on our Part Details page. You can also find images and similar parts to A1210E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1210E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1210E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1210E fall under?
The A1210E is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to A1210E when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1210E you can contact the distributor directly for product support, shipping queries etc.
Is the A1210E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1210E have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Distrelec have stock available or on a lead time for A1210E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1210E often in real-time on the comparison pages.
What if I can't find stock of A1210E?
You can fill out our help required form which you can use to request a quote for A1210E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.