A1210-B Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.00

Distributor Stock
Logo for Newark
Newark
from US$70.63
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$75.80
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$65.78
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$57.20
-
Buy Now
Logo for Sager
Sager
from US$56.00
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Closed Panel-Mount Solid-State Relay,1-CHANNEL,M HL048HD4.4

Alternative Descriptions

Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom A1210-B | Newark Electronics
Pm Ip00 Ssr 240Vac/10A 90-280V Zc Nc | Sensata - Crydom A1210-B | RS Americas
SSR PM IP00 140VAC/10A 90-280V | TTI Europe
Solid State Relays - Industrial Mount PM IP00 SSR 240VAC 10A,90-280V,ZC,NC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A1210-B?

Additional datasheets, footprints and schematics for A1210-B are listed on our Part Details page. You can also find images and similar parts to A1210-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A1210-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1210-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A1210-B fall under?

The A1210-B is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to A1210-B when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A1210-B you can contact the distributor directly for product support, shipping queries etc.

Is the A1210-B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A1210-B have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, TTI Europe and Sager have stock available or on a lead time for A1210-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A1210-B often in real-time on the comparison pages.

What if I can't find stock of A1210-B?

You can fill out our help required form which you can use to request a quote for A1210-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay