Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Unipolar |
---|---|
Output Current | 25mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Range | 3V to 24V |
Hall Effect Sensor, 150 C Rohs Compliant: Yes |Allegro Microsystems A1125LLHLT-T | Newark Electronics |
HALL EFFECT SWITCH, UNIPOLAR, 3SOT23 | element14 |
Where can I find additional details, specifications and documents for a A1125LLHLT-T?
Additional datasheets, footprints and schematics for A1125LLHLT-T are listed on our Part Details page. You can also find images and similar parts to A1125LLHLT-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1125LLHLT-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1125LLHLT-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1125LLHLT-T fall under?
The A1125LLHLT-T is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to A1125LLHLT-T when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1125LLHLT-T you can contact the distributor directly for product support, shipping queries etc.
Is the A1125LLHLT-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1125LLHLT-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A1125LLHLT-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1125LLHLT-T often in real-time on the comparison pages.
What if I can't find stock of A1125LLHLT-T?
You can fill out our help required form which you can use to request a quote for A1125LLHLT-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.