Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.35
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
278
in stock
|
Buy Now | |
element14
from US$5.45
|
278
in stock
|
Buy Now | |
Farnell
from US$4.33
|
278
in stock
|
Buy Now | |
Rapid Electronics
from US$4.35
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$4.22
|
120
in stock
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$4.67
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
Toggle Switch, Gemini Series, Spdt, (On)-Off-(On), Panel, 5 A, 250 V Rohs Compliant: Yes |Te Connectivity A105SYZQ04 | Newark Electronics |
TOGGLE SWITCH | element14 |
Toggle Switch SPDT (on)-off-(on) Momentary | Rapid Electronics |
Switch,toggle,1P,(on) off (on),panel mt | RS |
Gemini Series Toggle Switch (ON) OFF (ON) SPDT Long Baton Toggle 125VAC 28VDC Wire Lug Panel Mount | Avnet America |
SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, Z TERMINAL, Q CONTACT | TE Connectivity A105SYZQ04 | RS Americas |
Where can I find additional details, specifications and documents for a A105SYZQ04?
Additional datasheets, footprints and schematics for A105SYZQ04 are listed on our Part Details page. You can also find images and similar parts to A105SYZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A105SYZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A105SYZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A105SYZQ04 fall under?
The A105SYZQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A105SYZQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A105SYZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A105SYZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A105SYZQ04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for A105SYZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A105SYZQ04 often in real-time on the comparison pages.
What if I can't find stock of A105SYZQ04?
You can fill out our help required form which you can use to request a quote for A105SYZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.