Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.93
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.67
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
153
in stock
|
Buy Now | |
element14
from US$6.89
|
153
in stock
|
Buy Now | |
Farnell
from US$6.62
|
153
in stock
|
Buy Now | |
Avnet America
from US$5.02
|
-
|
Buy Now | |
RS Americas
from US$6.50
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | (On)-Off-(On) |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 5A |
Product Range | A Series |
A105J61ZQ0004=SGL POLE ROCKER | Rapid Electronics |
Switch, Rocker, Spdt, 5A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPDT, 5A, 250V, BLACK | element14 |
SWITCH, A ROCKER, J61 ACTUATOR | RS |
Gemini Series A Paddle Switch 1-Pole (ON)-OFF-(ON) Snap-In Actuator with Beveled Frame Silver Contact Wire Lug Terminals Black/Black | Avnet America |
Alcoswitch, SWITCH, A ROCKER, J61 ACTUATOR, Z TERMINAL, Q CONTACT, ACTUATOR COLOR 0 | TE Connectivity A105J61ZQ0004 | RS Americas |
Where can I find additional details, specifications and documents for a A105J61ZQ0004?
Additional datasheets, footprints and schematics for A105J61ZQ0004 are listed on our Part Details page. You can also find images and similar parts to A105J61ZQ0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A105J61ZQ0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A105J61ZQ0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A105J61ZQ0004 fall under?
The A105J61ZQ0004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A105J61ZQ0004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A105J61ZQ0004 you can contact the distributor directly for product support, shipping queries etc.
Is the A105J61ZQ0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A105J61ZQ0004 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for A105J61ZQ0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A105J61ZQ0004 often in real-time on the comparison pages.
What if I can't find stock of A105J61ZQ0004?
You can fill out our help required form which you can use to request a quote for A105J61ZQ0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.