Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.68
|
763
in stock
|
Buy Now | |
element14
from US$4.44
|
5,668
in stock
|
Buy Now | |
Farnell
from US$4.55
|
5,668
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
834
in stock
|
Buy Now | |
Distrelec
from US$3.61
|
834
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
Bezel Diameter | 10mm |
Body Plating | Chrome |
External Diameter | 10mm |
External Length | 17.9mm |
Fixing Hole Diameter | 8mm |
For Use With | 5mm / T-1 3/4 LEDs |
Holder Colour | Chrome |
Holder Material | Brass |
IP / NEMA Rating | IP66 |
LED / Lamp Size | 5mm / T1.3/4 |
Material | Brass |
Panel Thickness Max | 7mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Accessory Type | LED Holder |
External Diameter | 10mm |
External Length | 17.9mm |
For Use With | 5mm LEDs |
Mounting Hole Dia | 8mm |
RoHS Compliant | Yes |
LED HOLDER, SEALED | element14 |
LED Panel Mt. Indicators CHROME ASSEMBLED | Rapid Electronics |
Bulgin Limited LED Panel Mount Indicators CHROME ASSEMBLED W/SEALING WASHERS | Distrelec |
Panel mount 5mm chrome LED holder IP66 | RS |
Led Panel Mount Holder | Newark Electronics |
A1050OA CHROME ASSEMBLED WITH SEALING WASHERS | Boersig |
LED Lampholder For 5mm LED with Focusing Reflector | Avnet Abacus |
Where can I find additional details, specifications and documents for a A1050OAAAC?
Additional datasheets, footprints and schematics for A1050OAAAC are listed on our Part Details page. You can also find images and similar parts to A1050OAAAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1050OAAAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1050OAAAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1050OAAAC fall under?
The A1050OAAAC is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to A1050OAAAC when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1050OAAAC you can contact the distributor directly for product support, shipping queries etc.
Is the A1050OAAAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1050OAAAC have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Distrelec and RS have stock available or on a lead time for A1050OAAAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1050OAAAC often in real-time on the comparison pages.
What if I can't find stock of A1050OAAAC?
You can fill out our help required form which you can use to request a quote for A1050OAAAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.