Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
Bezel Diameter | 10mm |
Body Plating | Chrome |
External Diameter | 10mm |
External Length | 17.9mm |
Fixing Hole Diameter | 8mm |
For Use With | 5mm / T-1 3/4 LEDs |
Holder Colour | Chrome |
Holder Material | Brass |
LED / Lamp Size | 5mm / T1.3/4 |
Material | Brass |
Panel Thickness Max | 7mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Accessory Type | LED Holder |
External Diameter | 10mm |
External Length | 17.9mm |
For Use With | 5mm LEDs |
Mounting Hole Dia | 8mm |
RoHS Compliant | Yes |
Led Panel Mount Holder | Newark Electronics |
LED HOLDER | element14 |
Where can I find additional details, specifications and documents for a A105000?
Additional datasheets, footprints and schematics for A105000 are listed on our Part Details page. You can also find images and similar parts to A105000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A105000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A105000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A105000 fall under?
The A105000 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to A105000 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A105000 you can contact the distributor directly for product support, shipping queries etc.
Is the A105000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A105000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A105000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A105000 often in real-time on the comparison pages.
What if I can't find stock of A105000?
You can fill out our help required form which you can use to request a quote for A105000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.