Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
Prices starting from US$0.0339
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0421
|
16,410
in stock
|
Buy Now | |
Future Electronics
from US$0.0402
|
56,000
in stock
|
Buy Now | |
element14
from US$0.0462
|
20,332
in stock
|
Buy Now | |
Rutronik
from US$0.0393
|
14,000
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
6,112
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,027
in stock
|
Buy Now | |
Avnet America
from US$0.0382
|
-
|
Buy Now | |
Avnet Asia
from US$0.0339
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High capacitance with small size |
High reliability |
Axial mounting style |
Applications |
---|
Temperature compensation |
Coupling and decoupling |
Datasheet |
---|
A Series |
General Information |
---|
General Information |
Training Module |
Ordering Info |
---|
12NC Ordering Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
A Series ╪2.6 x 3.8 mm 100 nF 50 V ▒10% X7R Axial Multilayer Ceramic Capacitor | Future Electronics |
CAP, 0.1µF, 50V, 10%, X7R | element14 |
KV 100nF 50V 10% AX X7R | Rutronik |
Capacitor, Ceramic, Cap .1uF, Tol+10%, Axial L, Vol-Rtg 50V | BC Components / Vishay A104K15X7RF5TAA | RS Americas |
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, X7R, Axial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X7R, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a A104K15X7RF5TAA?
Additional datasheets, footprints and schematics for A104K15X7RF5TAA are listed on our Part Details page. You can also find images and similar parts to A104K15X7RF5TAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A104K15X7RF5TAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A104K15X7RF5TAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A104K15X7RF5TAA fall under?
The A104K15X7RF5TAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A104K15X7RF5TAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A104K15X7RF5TAA you can contact the distributor directly for product support, shipping queries etc.
Is the A104K15X7RF5TAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for A104K15X7RF5TAA have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Rutronik and RS Americas have stock available or on a lead time for A104K15X7RF5TAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A104K15X7RF5TAA often in real-time on the comparison pages.
What if I can't find stock of A104K15X7RF5TAA?
You can fill out our help required form which you can use to request a quote for A104K15X7RF5TAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.