Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.10
|
1,706
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
20,503
in stock
|
Buy Now | |
element14
from US$2.60
|
20,503
in stock
|
Buy Now | |
Farnell
from US$2.63
|
20,503
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.76
|
455
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
Bezel Diameter | 9.5mm |
Colour | Black |
External Diameter | 9.5mm |
External Length | 14.5mm |
Fixing Hole Diameter | 8mm |
For Use With | 5mm / T-1 3/4 LEDs |
Holder Colour | Black |
Holder Material | Brass |
LED / Lamp Size | 5mm / T1.3/4 |
Material | Brass |
Panel Thickness Max | 5.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Accessory Type | LED Holder |
External Diameter | 9.5mm |
External Length | 14.5mm |
For Use With | 5mm LEDs |
Holder Colour | Black |
Mounting Hole Dia | 8mm |
RoHS Compliant | Yes |
Led Panel Mount Holder, 5Mm Led | Newark Electronics |
LED HOLDER, 5MM / T1.3/4 | element14 |
Panel mount 5mm std black LED holder | RS |
LED holder | Transfer Multisort Elektronik |
A104800 BLACK ASSEMBLED | Boersig |
LED Holder Chrome For 5mm LEDs | Avnet Abacus |
Where can I find additional details, specifications and documents for a A104800AAC?
Additional datasheets, footprints and schematics for A104800AAC are listed on our Part Details page. You can also find images and similar parts to A104800AAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A104800AAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A104800AAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A104800AAC fall under?
The A104800AAC is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to A104800AAC when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A104800AAC you can contact the distributor directly for product support, shipping queries etc.
Is the A104800AAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A104800AAC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for A104800AAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A104800AAC often in real-time on the comparison pages.
What if I can't find stock of A104800AAC?
You can fill out our help required form which you can use to request a quote for A104800AAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.