Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
2,671
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
4,164
in stock
|
Buy Now | |
element14
from US$3.34
|
3,885
in stock
|
Buy Now | |
Farnell
from US$2.63
|
3,859
in stock
|
Buy Now | |
Rapid Electronics
from US$3.07
|
3,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.80
|
394
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of LEDs | 0LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
Bezel Diameter | 9.5mm |
Body Plating | Chrome |
External Diameter | 9.5mm |
External Length | 14.5mm |
Fixing Hole Diameter | 8mm |
For Use With | 5mm / T-1 3/4 LEDs |
Holder Colour | Chrome |
Holder Material | Brass |
LED / Lamp Size | 5mm / T1.3/4 |
Material | Brass |
Panel Thickness Max | 5.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Accessory Type | LED Holder |
External Diameter | 9.5mm |
External Length | 14.5mm |
For Use With | 5mm LEDs |
Mounting Hole Dia | 8mm |
RoHS Compliant | Yes |
Led Panel Mount Holder | Newark Electronics |
LED HOLDER, 5MM / T-1 3/4 LEDS | element14 |
LED Panel Mt. Indicators A104800 CHROME ASSEMBLED | Rapid Electronics |
Panel mount 5mm std chrome LED holder | RS |
LED holder | Transfer Multisort Elektronik |
A104800 CHROME ASSEMBLED | Boersig |
Holder for T-1 3/4 LEDs | Avnet Abacus |
Where can I find additional details, specifications and documents for a A104800AAB?
Additional datasheets, footprints and schematics for A104800AAB are listed on our Part Details page. You can also find images and similar parts to A104800AAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A104800AAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A104800AAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A104800AAB fall under?
The A104800AAB is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to A104800AAB when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A104800AAB you can contact the distributor directly for product support, shipping queries etc.
Is the A104800AAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A104800AAB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for A104800AAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A104800AAB often in real-time on the comparison pages.
What if I can't find stock of A104800AAB?
You can fill out our help required form which you can use to request a quote for A104800AAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.