Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.05
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
1,688
in stock
|
Buy Now | |
element14
from US$3.98
|
1,688
in stock
|
Buy Now | |
Farnell
from US$3.30
|
1,688
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
1,668
in stock
|
Buy Now | |
Chip One Stop
from US$3.77
|
1,668
in stock
|
Buy Now | |
RS Americas
from US$1.85
|
1,622
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Toggle Switch, Spdt, 5A, 120Vac/28Vdc | Newark Electronics |
SWITCH, SPDT, 5A, 120VAC | element14 |
Toggle Switches SP ON-OFF-ON BAT LUG TOGGLE | Rapid Electronics |
Switch, Toggle, PC Mount, 2 A, 250 VAC, SPDT, 1000 Megohms @ 500 VDC, Wire Lug | TE Connectivity A103SYZQ04 | RS Americas |
Switch,Toggle,PCMount,2A,250VAC,SPDT | RS |
Switch Toggle ON OFF ON SPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Where can I find additional details, specifications and documents for a A103SYZQ04?
Additional datasheets, footprints and schematics for A103SYZQ04 are listed on our Part Details page. You can also find images and similar parts to A103SYZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A103SYZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A103SYZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A103SYZQ04 fall under?
The A103SYZQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A103SYZQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A103SYZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A103SYZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A103SYZQ04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for A103SYZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A103SYZQ04 often in real-time on the comparison pages.
What if I can't find stock of A103SYZQ04?
You can fill out our help required form which you can use to request a quote for A103SYZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.