Status: | Unknown |
---|---|
Series: | A...R Series |
RoHS: | Compliant |
AEC-Q200 qualified with PPAP available |
High reliability MLCC insert with wet build process |
High operating temperature up to 160 °C |
Applications |
---|
Automotive |
Datasheet |
---|
A...R Series |
General Information |
---|
General Information |
Product Literature |
---|
Tradeshow Brochure |
Support Tools |
---|
Why it Matters |
Did you Know |
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, Aec-Q200, 0.01Uf, 200V, Mlcc, Axial Rohs Compliant: Yes |Vishay A103K15X7RK5TAAR | Newark Electronics |
CAP, AEC-Q200, 0.01UF, 200V, MLCC, AXIAL | element14 |
Where can I find additional details, specifications and documents for a A103K15X7RK5TAAR?
Additional datasheets, footprints and schematics for A103K15X7RK5TAAR are listed on our Part Details page. You can also find images and similar parts to A103K15X7RK5TAAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A103K15X7RK5TAAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A103K15X7RK5TAAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A103K15X7RK5TAAR fall under?
The A103K15X7RK5TAAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A103K15X7RK5TAAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A103K15X7RK5TAAR you can contact the distributor directly for product support, shipping queries etc.
Is the A103K15X7RK5TAAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for A103K15X7RK5TAAR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A103K15X7RK5TAAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A103K15X7RK5TAAR often in real-time on the comparison pages.
What if I can't find stock of A103K15X7RK5TAAR?
You can fill out our help required form which you can use to request a quote for A103K15X7RK5TAAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.