Status: | Unknown |
---|---|
Series: | A1 Series |
RoHS: | Unknown |
Pitch Spacing | 8.26mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 4Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Rated Current | 20A |
Rated Voltage | 250V |
Product Range | A1 Series |
Status: | Unknown |
---|---|
Series: | A1 Series |
RoHS: | Compliant |
Pitch Spacing | 8.26mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 4Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Rated Current | 20A |
Rated Voltage | 250V |
Product Range | A1 Series |
RoHS Compliant | Yes |
4 Circuit 0.325 (8.26mm) Barrier Block Connector | Future Electronics |
Terminal Block, Barrier, 4Pos, 14Awg | Newark Electronics |
Conn Barrier Strip 4 POS 8.26mm Wire Wrap ST Thru-Hole 15A | Avnet America |
MAGNUM 1000 SERIES | Eaton Electronics A10220407 | RS Americas |
Barrier Terminal Blocks MAGNUM 1000 SERIES | Sager |
Where can I find additional details, specifications and documents for a A10220407?
Additional datasheets, footprints and schematics for A10220407 are listed on our Part Details page. You can also find images and similar parts to A10220407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A10220407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A10220407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A10220407 fall under?
The A10220407 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to A10220407 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A10220407 you can contact the distributor directly for product support, shipping queries etc.
Is the A10220407 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A10220407 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for A10220407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A10220407 often in real-time on the comparison pages.
What if I can't find stock of A10220407?
You can fill out our help required form which you can use to request a quote for A10220407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.